Amphenol Industrial Circular Connector Assemblies 97-3101A-20-29P

Description
17 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
17 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3101A-20-29P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3101A-20-29P-ND
Circular Connector Assemblies 339-97-3101A-20-29P-ND
17 Position Circular Connector Receptacle, Male Pins Solder Cup

17 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
connector,metal circ,cable recept,size 20,17 #16 solder pin contact,olive drab - 70107946 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cable recept,size 20,17 #16 solder pin contact,olive drab
70107946
connector,metal circ,cable recept,size 20,17 #16 solder pin contact,olive drab 70107946
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 92F5578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial
92F5578
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial 92F5578
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3101A-20-29P-ND 70107946 92F5578
Product Name Circular Connector Assemblies connector,metal circ,cable recept,size 20,17 #16 solder pin contact,olive drab Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data