Amphenol Industrial Circular Connector Assemblies 97-3101A-20-27P

Description
14 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3101A-20-27P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3101A-20-27P-ND
Circular Connector Assemblies 339-97-3101A-20-27P-ND
14 Position Circular Connector Receptacle, Male Pins Solder Cup

14 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3101A-20-27P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3101A-20-27P
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3101A-20-27P
5015 Solder In-Line Recp. 97-Blue Insert

5015 Solder In-Line Recp. 97-Blue Insert

Buy Now
Mil Spec Cir Conn, Rcpt, 20-27, Solder; Product Range Amphenol Industrial - 23H5877 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 20-27, Solder; Product Range Amphenol Industrial
23H5877
Mil Spec Cir Conn, Rcpt, 20-27, Solder; Product Range Amphenol Industrial 23H5877
MIL SPEC CIR CONN, RCPT, 20-27, SOLDER; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-27 RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 20-27, SOLDER; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-27 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3101A-20-27P-ND 97-3101A-20-27P 23H5877
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Mil Spec Cir Conn, Rcpt, 20-27, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Housings - 1734-1-2371035-3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details