Amphenol Corporation connector,metal circ,cable recept,size 14s,4 #16 solder pin contact,black zinc 97-3101A-14S-2P(621)

Description
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Description
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
connector,metal circ,cable recept,size 14s,4 #16 solder pin contact,black zinc - 70105938 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cable recept,size 14s,4 #16 solder pin contact,black zinc
70105938
connector,metal circ,cable recept,size 14s,4 #16 solder pin contact,black zinc 70105938
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors

  • Medium to heavy weight cylindrical design
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling
  • Hard dielectric inserts made of diallyl-phthalate
  • Non-rotating contacts
  • Intermateable and interMountable
  • Contacts are silver plated with pre-tinned solder cups
  • Inserts for solder style contacts are diallyl-phthalate
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70105938
Product Name connector,metal circ,cable recept,size 14s,4 #16 solder pin contact,black zinc
Geometry Straight
Termination Solder
Mounting Free Hanging
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details