MS (MIL-C-5015)/97 SERIES 3101A CABLE RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-18 INSERT ARRANGEMENT, RECEPTACLE GENDER, 9 CONTACTS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J4814 |
| Product Name | Ms (Mil-C-5015)/97 Series 3101A Cable Receptacles, Straight Body Style, Solder Termination, 20 Shell Size, 20-18 Insert Arrangement, Receptacle Gender, 9 Contacts Amphenol Industrial |
| Geometry | Straight |