Amphenol Industrial Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial 97-3100A24-5PX

Description
APH97-3100A24-5PX
Request a Quote Datasheet
Description
APH97-3100A24-5PX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3100A24-5PX - PEI-Genesis
Philadelphia, PA, United States
APH97-3100A24-5PX

APH97-3100A24-5PX

Buy Now
Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial - 97J4604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial
97J4604
Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial 97J4604
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 16 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 16 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3100A24-5PX 97J4604
Product Name Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details