Amphenol Industrial Circular Connector, Receptacle, Size 20, 3 Position, Wall; Product Range Amphenol Industrial 97-3100A20-19S

Description
AB 3C 3#8 SKT RECP
Request a Quote Datasheet
Description
AB 3C 3#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3100A20-19S - PEI-Genesis
Philadelphia, PA, United States
AB 3C 3#8 SKT RECP

AB 3C 3#8 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Product Range Amphenol Industrial - 92H4990 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Product Range Amphenol Industrial
92H4990
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Product Range Amphenol Industrial 92H4990
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3100A20-19S 92H4990
Product Name Circular Connector, Receptacle, Size 20, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products