Amphenol Industrial Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial 97-3100A18-19P

Description
AB 10C 10#16 PIN RECP
Request a Quote
Description
AB 10C 10#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3100A18-19P - PEI-Genesis
Philadelphia, PA, United States
AB 10C 10#16 PIN RECP

AB 10C 10#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial - 83K3051 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial
83K3051
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial 83K3051
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3100A18-19P 83K3051
Product Name Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details