Amphenol Industrial Cable Clamp, Size 16/16S, Die Cast Zinc; Connector Shell Size Amphenol Industrial 97-3057-8

Description
CABLE CLAMP, SIZE 16/16S, DIE CAST ZINC; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 16/16S, DIE CAST ZINC; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 16/16S, Die Cast Zinc; Connector Shell Size Amphenol Industrial - 96F4828 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 16/16S, Die Cast Zinc; Connector Shell Size Amphenol Industrial
96F4828
Cable Clamp, Size 16/16S, Die Cast Zinc; Connector Shell Size Amphenol Industrial 96F4828
CABLE CLAMP, SIZE 16/16S, DIE CAST ZINC; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 16/16S, DIE CAST ZINC; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4828
Product Name Cable Clamp, Size 16/16S, Die Cast Zinc; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824640 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 5749192-1 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details