Amphenol Industrial Cable Clamp, Mil-Dtl-5015 97 Series Conn; Connector Shell Size Amphenol Industrial 97-3057-8(621)

Description
CABLE CLAMP, MIL-DTL-5015 97 SERIES CONN; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:MIL-DTL-5015 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, MIL-DTL-5015 97 SERIES CONN; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:MIL-DTL-5015 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Mil-Dtl-5015 97 Series Conn; Connector Shell Size Amphenol Industrial - 22H8391 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Mil-Dtl-5015 97 Series Conn; Connector Shell Size Amphenol Industrial
22H8391
Cable Clamp, Mil-Dtl-5015 97 Series Conn; Connector Shell Size Amphenol Industrial 22H8391
CABLE CLAMP, MIL-DTL-5015 97 SERIES CONN; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:MIL-DTL-5015 97 Series Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, MIL-DTL-5015 97 SERIES CONN; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:MIL-DTL-5015 97 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8391
Product Name Cable Clamp, Mil-Dtl-5015 97 Series Conn; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70074438 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.850 inch (47 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details