Amphenol Industrial Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-12

Description
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4893 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4893
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4893
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4893
Product Name Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074540 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.630 inch (16 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1604872-1 - TE Connectivity
Specs
Material Silicone Rubber
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details