Amphenol Industrial Cable Clamp, Size 20/22, Die Cast Zinc; Connector Shell Size Amphenol Industrial 97-3057-12-6

Description
CABLE CLAMP, SIZE 20/22, DIE CAST ZINC; Connector Shell Size:20 / 22; Cable Diameter Max:12.7mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series MIL-5015 Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 20/22, DIE CAST ZINC; Connector Shell Size:20 / 22; Cable Diameter Max:12.7mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series MIL-5015 Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 20/22, Die Cast Zinc; Connector Shell Size Amphenol Industrial - 96F4894 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 20/22, Die Cast Zinc; Connector Shell Size Amphenol Industrial
96F4894
Cable Clamp, Size 20/22, Die Cast Zinc; Connector Shell Size Amphenol Industrial 96F4894
CABLE CLAMP, SIZE 20/22, DIE CAST ZINC; Connector Shell Size:20 / 22; Cable Diameter Max:12.7mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series MIL-5015 Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 20/22, DIE CAST ZINC; Connector Shell Size:20 / 22; Cable Diameter Max:12.7mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series MIL-5015 Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4894
Product Name Cable Clamp, Size 20/22, Die Cast Zinc; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 2267395-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Multi Cable Liquid Tight Strain Relief - 85826100 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; Polyamide 6; 2.5 to 6.5 mm Diameter, Cord Range; Metric; 32 mm - 70074556 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.098 to 0.256 inch (2.5 to 6.5 mm)
View Details