Amphenol Industrial Strain Relief Clamp, Size 36, 34.93Mm; Connector Shell Size Amphenol Industrial 97-3057-1024(621)

Description
STRAIN RELIEF CLAMP, SIZE 36, 34.93MM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 36, 34.93MM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 36, 34.93Mm; Connector Shell Size Amphenol Industrial - 22H8324 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 36, 34.93Mm; Connector Shell Size Amphenol Industrial
22H8324
Strain Relief Clamp, Size 36, 34.93Mm; Connector Shell Size Amphenol Industrial 22H8324
STRAIN RELIEF CLAMP, SIZE 36, 34.93MM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: No

STRAIN RELIEF CLAMP, SIZE 36, 34.93MM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8324
Product Name Strain Relief Clamp, Size 36, 34.93Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; PG; 16; 24 mm; 43 mm; 22.5 mm; Brass; Neoprene; Nickel - 70074595 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 22.500 inch (571 mm)
View Details