Amphenol Industrial Cable Clamp, 23.8Mm, Size 24/28; Connector Shell Size Amphenol Industrial 97-3057-1016(676)

Description
CABLE CLAMP, 23.8MM, SIZE 24/28; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, 23.8MM, SIZE 24/28; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 23.8Mm, Size 24/28; Connector Shell Size Amphenol Industrial - 22H8307 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 23.8Mm, Size 24/28; Connector Shell Size Amphenol Industrial
22H8307
Cable Clamp, 23.8Mm, Size 24/28; Connector Shell Size Amphenol Industrial 22H8307
CABLE CLAMP, 23.8MM, SIZE 24/28; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, 23.8MM, SIZE 24/28; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8307
Product Name Cable Clamp, 23.8Mm, Size 24/28; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Liquid Tight Strain Relief with Bend Protection - 70074526 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 2-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Strain Relief Liquid Tight Flex - 85820020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details