Amphenol Corporation Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1016-1

Description
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Gland Material:Zinc Alloy RoHS Compliant: No
Description
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Gland Material:Zinc Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial - 90F1287 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial
90F1287
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial 90F1287
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Gland Material:Zinc Alloy RoHS Compliant: No

CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Gland Material:Zinc Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F1287
Product Name Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825280 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Connector Strain Relief - 207489-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 - 70074564 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.276 to 0.551 inch (7 to 14 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details