Amphenol Industrial Strain Relief Clamp, Size 20/22, 19.05Mm; Connector Shell Size Amphenol Industrial 97-3057-1012(689)

Description
STRAIN RELIEF CLAMP, SIZE 20/22, 19.05MM; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 20/22, 19.05MM; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 20/22, 19.05Mm; Connector Shell Size Amphenol Industrial - 50B814 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 20/22, 19.05Mm; Connector Shell Size Amphenol Industrial
50B814
Strain Relief Clamp, Size 20/22, 19.05Mm; Connector Shell Size Amphenol Industrial 50B814
STRAIN RELIEF CLAMP, SIZE 20/22, 19.05MM; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

STRAIN RELIEF CLAMP, SIZE 20/22, 19.05MM; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 50B814
Product Name Strain Relief Clamp, Size 20/22, 19.05Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074552 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824780 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Connector Strain Relief - 208945-8 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers