Amphenol Industrial Cable Clamp, Mil-Dtl-5015 97 Series Conn; Connector Shell Size Amphenol Industrial 97-3057-1012(676)

Description
CABLE CLAMP, MIL-DTL-5015 97 SERIES CONN; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:MIL-DTL-5015 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, MIL-DTL-5015 97 SERIES CONN; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:MIL-DTL-5015 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Mil-Dtl-5015 97 Series Conn; Connector Shell Size Amphenol Industrial - 22H8299 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Mil-Dtl-5015 97 Series Conn; Connector Shell Size Amphenol Industrial
22H8299
Cable Clamp, Mil-Dtl-5015 97 Series Conn; Connector Shell Size Amphenol Industrial 22H8299
CABLE CLAMP, MIL-DTL-5015 97 SERIES CONN; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:MIL-DTL-5015 97 Series Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, MIL-DTL-5015 97 SERIES CONN; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:MIL-DTL-5015 97 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8299
Product Name Cable Clamp, Mil-Dtl-5015 97 Series Conn; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820480 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Cable Gland; Brass; 10 to 14 mm Diameter, Cord Range; PG; PG 16; 43 mm; 22.5 mm - 70075247 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details