Amphenol Industrial Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1012(621)

Description
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:19.05mm RoHS Compliant: Yes
Description
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:19.05mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial - 97J4502 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial
97J4502
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial 97J4502
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:19.05mm RoHS Compliant: Yes

CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:19.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97J4502
Product Name Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 2-7 mm; Polyamide 6; Neoprene; Black; PG 11; 37 mm; 22 mm; 10.5 mm - 70074406 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.000 to 0.276 inch (50.8 to 7 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 201845-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820660 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details