Amphenol Industrial Strain Relief Clamp, Size 20/22, 19.05Mm; Connector Shell Size Amphenol Industrial 97-3057-1012-1(621)

Description
STRAIN RELIEF CLAMP, SIZE 20/22, 19.05MM; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 20/22, 19.05MM; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 20/22, 19.05Mm; Connector Shell Size Amphenol Industrial - 22H8300 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 20/22, 19.05Mm; Connector Shell Size Amphenol Industrial
22H8300
Strain Relief Clamp, Size 20/22, 19.05Mm; Connector Shell Size Amphenol Industrial 22H8300
STRAIN RELIEF CLAMP, SIZE 20/22, 19.05MM; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

STRAIN RELIEF CLAMP, SIZE 20/22, 19.05MM; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8300
Product Name Strain Relief Clamp, Size 20/22, 19.05Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206322-0 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824280 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene - 70075270 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details