Amphenol Industrial Cable Clamp, 14.27Mm, 16/16S Shell; Connector Shell Size Amphenol Industrial 97-3057-1008(676)

Description
CABLE CLAMP, 14.27MM, 16/16S SHELL; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, 14.27MM, 16/16S SHELL; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 14.27Mm, 16/16S Shell; Connector Shell Size Amphenol Industrial - 22H8283 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 14.27Mm, 16/16S Shell; Connector Shell Size Amphenol Industrial
22H8283
Cable Clamp, 14.27Mm, 16/16S Shell; Connector Shell Size Amphenol Industrial 22H8283
CABLE CLAMP, 14.27MM, 16/16S SHELL; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, 14.27MM, 16/16S SHELL; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8283
Product Name Cable Clamp, 14.27Mm, 16/16S Shell; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-2308272-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Liquid Time Strain Relief - Nickel Plated Brass - 85824130 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details