CABLE CLAMP, 14.27MM, 16/16S SHELL; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 22H8281 |
| Product Name | Cable Clamp, 14.27Mm, 16/16S Shell; Connector Shell Size Amphenol Industrial |