Amphenol Industrial Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial 97-3057-1007(676)

Description
CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial - 22H8274 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial
22H8274
Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial 22H8274
CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8274
Product Name Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075242 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 200686-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822560 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details