Amphenol Industrial Strain Relief Clamp, Size 18, 15.88Mm; Connector Shell Size Amphenol Industrial 97-3057-10(689)

Description
STRAIN RELIEF CLAMP, SIZE 18, 15.88MM; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 18, 15.88MM; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 18, 15.88Mm; Connector Shell Size Amphenol Industrial - 22H8257 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 18, 15.88Mm; Connector Shell Size Amphenol Industrial
22H8257
Strain Relief Clamp, Size 18, 15.88Mm; Connector Shell Size Amphenol Industrial 22H8257
STRAIN RELIEF CLAMP, SIZE 18, 15.88MM; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

STRAIN RELIEF CLAMP, SIZE 18, 15.88MM; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8257
Product Name Strain Relief Clamp, Size 18, 15.88Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074609 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 207774-4 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Strain Relief - Nickel Plated Brass - 85824020 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details