Amphenol Industrial Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial 97-28-6S

Description
U10-825814-06S
Request a Quote Datasheet
Description
U10-825814-06S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-28-6S - PEI-Genesis
Philadelphia, PA, United States
U10-825814-06S

U10-825814-06S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial - 96F5119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial
96F5119
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial 96F5119
CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:4 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:4 RoHS Compliant: No

Supplier's Site Datasheet
Insert Assy Rohs Compliant Amphenol Industrial - 77J6625 - Newark, An Avnet Company
Chicago, IL, United States
Insert Assy Rohs Compliant Amphenol Industrial
77J6625
Insert Assy Rohs Compliant Amphenol Industrial 77J6625
INSERT ASSY ROHS COMPLIANT: NO

INSERT ASSY ROHS COMPLIANT: NO

Supplier's Site
Connector Amphenol Industrial - 95AJ5691 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5691
Connector Amphenol Industrial 95AJ5691
CONNECTOR

CONNECTOR

Supplier's Site
connector comp,insert only,size 28,blueinsul,3 #4 solder cup socket contact - 70141511 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 28,blueinsul,3 #4 solder cup socket contact
70141511
connector comp,insert only,size 28,blueinsul,3 #4 solder cup socket contact 70141511
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-28-6S 97-28-6S 96F5119 77J6625 70141511
Product Name Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial Insert Assy Rohs Compliant Amphenol Industrial connector comp,insert only,size 28,blueinsul,3 #4 solder cup socket contact
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 4 AWG 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details