MIL-5015 97 THREADED INSERT ASSY
AI-97-Insert 28-2P
Connector
Plug Insert, Amphenol 97 Series Connectors
CIRCULAR INSERT, PIN, 14WAY; Product Range:97 Series; No. of Contacts:14Contacts;
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-97-28-2P-ND | 97-28-2P | 97-28-2P | 70141514 | 96F5112 | 95AJ5687 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Industrial - Metal, Insert Only | connector comp,insert only,size 28,blueinsul,2#12 & 12#16 solder cup pin cont | Circular Insert, Pin, 14Way; Product Range Amphenol Industrial | Connector Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug | |||||
| Termination | Solder | Solder |