U10-825814-12P
MIL-5015 97 THREADED INSERT ASSY
CIRCULAR INSERT, PIN, 26WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:26CONTACTS;
CIRCULAR INSERT, PIN, 26WAY, SOLDER; Product Range:97 Series; No. of Contacts:26Contacts;
Plug Insert, Amphenol 97 Series Connectors
| PEI-Genesis | DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-28-12P | 339-97-28-12P-ND | 15985664 | 96F5128 | 70141414 |
| Product Name | Circular Connector Assemblies | Connector/Terminal/Pin | Circular Insert, Pin, 26Way, Solder; Product Range Amphenol Industrial | connector comp,insert only,size 28,blueinsul,26 #16 solder cup pin contact | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Termination | Solder | Solder | |||
| Contact Size (AWG) | 16 AWG | 16 AWG |