Amphenol Industrial connector comp,insert only,size 24,blueinsul,1#8 & 9#16 solder cup pin contact 97-24-21P

Description
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Datasheet
Description
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector comp,insert only,size 24,blueinsul,1#8 & 9#16 solder cup pin contact - 70141504 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,1#8 & 9#16 solder cup pin contact
70141504
connector comp,insert only,size 24,blueinsul,1#8 & 9#16 solder cup pin contact 70141504
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial - 96F5099 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial
96F5099
Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial 96F5099
CIRCULAR INSERT, PIN, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, PIN, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 15573068 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15573068
Connector/Terminal/Pin 15573068
DISCONTINUED BY MANUFACTURER, PIN INSERT, 10 CONTACTS, CIRCULAR CONNECTOR TYPE, SERIES 97, CONTACT PLATING:SILVER, CONNECTOR SHELL SIZE:24. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PIN INSERT, 10 CONTACTS, CIRCULAR CONNECTOR TYPE, SERIES 97, CONTACT PLATING:SILVER, CONNECTOR SHELL SIZE:24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70141504 96F5099 15573068
Product Name connector comp,insert only,size 24,blueinsul,1#8 & 9#16 solder cup pin contact Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial Connector/Terminal/Pin
Gender Male / Plug
Termination Solder Solder
Voltage Rating 900 to 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details