Amphenol Industrial Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial 97-24-12S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol 97-24-12S - PEI-Genesis
Philadelphia, PA, United States
U10-825813-12S

U10-825813-12S

Buy Now
Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial - 96F5092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial
96F5092
Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial 96F5092
CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:4 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:4 RoHS Compliant: No

Supplier's Site Datasheet
Connector Amphenol Industrial - 95AJ5669 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5669
Connector Amphenol Industrial 95AJ5669
CONNECTOR

CONNECTOR

Supplier's Site
Insert Assy Rohs Compliant Amphenol Industrial - 77J6616 - Newark, An Avnet Company
Chicago, IL, United States
Insert Assy Rohs Compliant Amphenol Industrial
77J6616
Insert Assy Rohs Compliant Amphenol Industrial 77J6616
INSERT ASSY ROHS COMPLIANT: NO

INSERT ASSY ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 24,blueinsul,2#4 & 3#12 solder cup socket cont - 70141501 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,2#4 & 3#12 solder cup socket cont
70141501
connector comp,insert only,size 24,blueinsul,2#4 & 3#12 solder cup socket cont 70141501
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Connector/Terminal/Pin - 15573056 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15573056
Connector/Terminal/Pin 15573056
CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:5CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 24 SHELLS; CONTACT SIZE:4 ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:5CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 24 SHELLS; CONTACT SIZE:4 ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-24-12S Amphenol 97-24-12S 96F5092 95AJ5669 70141501 15573056
Product Name Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial Connector Amphenol Industrial connector comp,insert only,size 24,blueinsul,2#4 & 3#12 solder cup socket cont Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 4 AWG 4 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products