Amphenol Industrial Circular Insert, Pin, 5Way, Solder; Accessory Type Amphenol Industrial 97-24-12P(431)

Description
CIRCULAR INSERT, PIN, 5WAY, SOLDER; Accessory Type:Circular Insert; Connector Shell Size:24; Connector Type:Circular Industrial; Connector Type:Circular; Contact Gender:Pin; Contact Plating:Silver; Contact Size:4; No. of Contacts:5 RoHS Compliant: Yes
Description
CIRCULAR INSERT, PIN, 5WAY, SOLDER; Accessory Type:Circular Insert; Connector Shell Size:24; Connector Type:Circular Industrial; Connector Type:Circular; Contact Gender:Pin; Contact Plating:Silver; Contact Size:4; No. of Contacts:5 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 5Way, Solder; Accessory Type Amphenol Industrial - 67K7533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 5Way, Solder; Accessory Type Amphenol Industrial
67K7533
Circular Insert, Pin, 5Way, Solder; Accessory Type Amphenol Industrial 67K7533
CIRCULAR INSERT, PIN, 5WAY, SOLDER; Accessory Type:Circular Insert; Connector Shell Size:24; Connector Type:Circular Industrial; Connector Type:Circular; Contact Gender:Pin; Contact Plating:Silver; Contact Size:4; No. of Contacts:5 RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 5WAY, SOLDER; Accessory Type:Circular Insert; Connector Shell Size:24; Connector Type:Circular Industrial; Connector Type:Circular; Contact Gender:Pin; Contact Plating:Silver; Contact Size:4; No. of Contacts:5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67K7533
Product Name Circular Insert, Pin, 5Way, Solder; Accessory Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers