Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-22-9S

Description
AI-97-Insert 22-9S
Request a Quote Datasheet
Description
AI-97-Insert 22-9S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-22-9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-22-9S
Connectors Circular, Industrial - Metal, Insert Only 97-22-9S
AI-97-Insert 22-9S

AI-97-Insert 22-9S

Buy Now
Circular Connector Assemblies - 339-97-22-9S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-22-9S-ND
Circular Connector Assemblies 339-97-22-9S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
connector comp,insert only,size 22,blueinsul,3 #12 solder cup socket contact - 70141481 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,3 #12 solder cup socket contact
70141481
connector comp,insert only,size 22,blueinsul,3 #12 solder cup socket contact 70141481
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial - 96F5044 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial
96F5044
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial 96F5044
CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:12 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:12 RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-9 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial - 97J4460 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-9 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial
97J4460
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-9 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial 97J4460
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-9 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-9 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-22-9S 339-97-22-9S-ND 97-22-9S 70141481 96F5044 97J4460
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies connector comp,insert only,size 22,blueinsul,3 #12 solder cup socket contact Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-9 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Barrier Blocks - 1920-1380-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers