Amphenol Industrial Circular Connector Assemblies 97-22-2S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-22-2S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-22-2S-ND
Circular Connector Assemblies 339-97-22-2S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
connector comp,insert only,size 22,blueinsul,3 #8 solder cup socket contact - 70141376 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,3 #8 solder cup socket contact
70141376
connector comp,insert only,size 22,blueinsul,3 #8 solder cup socket contact 70141376
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Connector/Terminal/Pin - 4713877 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4713877
Connector/Terminal/Pin 4713877
SOCKET, CONTACT CONNECTOR, INDUSTRIAL INSERT SOCKET, 3 CONTACT, SOLDER SH-SIZE 22, 97 SERIES, #8 AWG. FREE 2 YEAR RADWELL WARRANTY

SOCKET, CONTACT CONNECTOR, INDUSTRIAL INSERT SOCKET, 3 CONTACT, SOLDER SH-SIZE 22, 97 SERIES, #8 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
U10-825812-02S Rohs Compliant Amphenol Industrial - 31K6018 - Newark, An Avnet Company
Chicago, IL, United States
U10-825812-02S Rohs Compliant Amphenol Industrial
31K6018
U10-825812-02S Rohs Compliant Amphenol Industrial 31K6018
U10-825812-02S ROHS COMPLIANT: NO

U10-825812-02S ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-22-2S-ND 70141376 4713877 31K6018
Product Name Circular Connector Assemblies connector comp,insert only,size 22,blueinsul,3 #8 solder cup socket contact Connector/Terminal/Pin U10-825812-02S Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details