Amphenol Industrial Circular Connector Assemblies 97-22-2P

Description
3 Position Circular Connector Insert, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Insert, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-22-2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-22-2P-ND
Circular Connector Assemblies 339-97-22-2P-ND
3 Position Circular Connector Insert, Male Pins Solder Cup

3 Position Circular Connector Insert, Male Pins Solder Cup

Buy Now Datasheet
 - Amphenol 97-22-2P - PEI-Genesis
Philadelphia, PA, United States
U10-825812-02P

U10-825812-02P

Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 97-22-2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-22-2P
Connectors Circular, Industrial - Metal, Insert Only 97-22-2P
AI-97-Insert 22-2P

AI-97-Insert 22-2P

Buy Now
Connector/Terminal/Pin - 4713872 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4713872
Connector/Terminal/Pin 4713872
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-2 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-2 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Insert, Pin, 3Way; Product Range Amphenol Industrial - 96F5035 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 3Way; Product Range Amphenol Industrial
96F5035
Circular Insert, Pin, 3Way; Product Range Amphenol Industrial 96F5035
CIRCULAR INSERT, PIN, 3WAY; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Insert Arrangement:22-2 RoHS Compliant: No

CIRCULAR INSERT, PIN, 3WAY; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Insert Arrangement:22-2 RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-2 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial - 97J4452 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-2 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial
97J4452
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-2 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial 97J4452
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-2 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-2 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-22-2P-ND Amphenol 97-22-2P 97-22-2P 4713872 96F5035 97J4452
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Metal, Insert Only Connector/Terminal/Pin Circular Insert, Pin, 3Way; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-2 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details