Amphenol Industrial Connector/Terminal/Pin 97-22-12S

Description
CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:5CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 22 SHELLS; CONTACT SIZE:8 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:5CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 22 SHELLS; CONTACT SIZE:8 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 15581411 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15581411
Connector/Terminal/Pin 15581411
CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:5CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 22 SHELLS; CONTACT SIZE:8 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:5CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 22 SHELLS; CONTACT SIZE:8 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,2#8 & 3#16 solder cup socket cont
70141485
connector comp,insert only,size 22,blueinsul,2#8 & 3#16 solder cup socket cont 70141485
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial - 96F5050 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial
96F5050
Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial 96F5050
CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:8 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15581411 70141485 96F5050
Product Name Connector/Terminal/Pin connector comp,insert only,size 22,blueinsul,2#8 & 3#16 solder cup socket cont Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details