AI-97-Insert 20-7S
U10-825811-07S
MIL-5015 97 THREADED INSERT ASSY
CIRCULAR INSERT, SOCKET, 8WAY, SOLDER; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:16 RoHS Compliant: No
Plug Insert, 97 Series Standard Cylindrical Connectors
| Heilind Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-20-7S | Amphenol 97-20-7S | 339-97-20-7S-ND | 96F5000 | 70141362 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | Circular Connector Assemblies | Circular Insert, Socket, 8Way, Solder; Product Range Amphenol Industrial | connector comp,insert only,size 20,blueinsul,8 #16 solder cup socket contact | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Termination | Solder | Solder | |||
| Contact Size (AWG) | 16 AWG | 16 AWG |