Amphenol Industrial Circular Connector Assemblies 97-20-4S

Description
U10-825811-04S
Request a Quote Datasheet
Description
U10-825811-04S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-20-4S - PEI-Genesis
Philadelphia, PA, United States
U10-825811-04S

U10-825811-04S

Buy Now
Circular Connector Assemblies - 339-97-20-4S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-20-4S-ND
Circular Connector Assemblies 339-97-20-4S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 97-20-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-20-4S
Connectors Circular, Industrial - Metal, Insert Only 97-20-4S
AI-97-INSERT 20-4S

AI-97-INSERT 20-4S

Buy Now
connector comp,insert only,size 20,blueinsul,4 #12 solder cup socket contact - 70141360 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 20,blueinsul,4 #12 solder cup socket contact
70141360
connector comp,insert only,size 20,blueinsul,4 #12 solder cup socket contact 70141360
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial - 96F4996 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial
96F4996
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 96F4996
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:12 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:12 RoHS Compliant: No

Supplier's Site
Circular Connector Insert Amphenol Industrial - 95AJ5654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Insert Amphenol Industrial
95AJ5654
Circular Connector Insert Amphenol Industrial 95AJ5654
CIRCULAR CONNECTOR INSERT

CIRCULAR CONNECTOR INSERT

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 20 Shell Size, 20-4 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial - 97J4445 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 20 Shell Size, 20-4 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial
97J4445
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 20 Shell Size, 20-4 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial 97J4445
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 20 SHELL SIZE, 20-4 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 20 SHELL SIZE, 20-4 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-20-4S 339-97-20-4S-ND 97-20-4S 97-20-4S 70141360 96F4996 95AJ5654 97J4445
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Metal, Insert Only connector comp,insert only,size 20,blueinsul,4 #12 solder cup socket contact Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial Circular Connector Insert Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 20 Shell Size, 20-4 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details