Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 97-20-27S

Description
MIL-5015 97 THREADED
Request a Quote Datasheet
Description
MIL-5015 97 THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-20-27S
MIL Spec Connector - MIL-DTL 5015, I 97-20-27S
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
 - Amphenol 97-20-27S - PEI-Genesis
Philadelphia, PA, United States
U10-825811-27S

U10-825811-27S

Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 97-20-27S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-20-27S
Connectors Circular, Industrial - Metal, Insert Only 97-20-27S
AI-97-Insert 20-27S

AI-97-Insert 20-27S

Buy Now
Circular Connector Assemblies - 339-97-20-27S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-20-27S-ND
Circular Connector Assemblies 339-97-20-27S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial - 96F5028 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial
96F5028
Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial 96F5028
CIRCULAR INSERT, SOCKET, 14WAY, SOLDER; Product Range:97 Series; No. of Contacts:14Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:16RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 14WAY, SOLDER; Product Range:97 Series; No. of Contacts:14Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:16RoHS Compliant: No

Supplier's Site
Insert Asy Rohs Compliant Amphenol Industrial - 98AC5470 - Newark, An Avnet Company
Chicago, IL, United States
Insert Asy Rohs Compliant Amphenol Industrial
98AC5470
Insert Asy Rohs Compliant Amphenol Industrial 98AC5470
INSERT ASY ROHS COMPLIANT: NO

INSERT ASY ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 20,blueinsul,14 #16 solder cup socket contact - 70141371 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 20,blueinsul,14 #16 solder cup socket contact
70141371
connector comp,insert only,size 20,blueinsul,14 #16 solder cup socket contact 70141371
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-20-27S Amphenol 97-20-27S 97-20-27S 339-97-20-27S-ND 96F5028 98AC5470 70141371
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial Insert Asy Rohs Compliant Amphenol Industrial connector comp,insert only,size 20,blueinsul,14 #16 solder cup socket contact
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
MMCX (F) Straight PCB Mount Connector - ET-MMFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details