U10-825811-23S
AI-97-Insert 20-23S
CIRCULAR INSERT, SOCKET, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:8 RoHS Compliant: No
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 20 SHELL SIZE, 20-23 INSERT ARRANGEMENT, GENDER, 2 CONTACTS ROHS COMPLIANT: NO
Plug Insert, 97 Series Standard Cylindrical Connectors
| PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-20-23S | 97-20-23S | 96F5024 | 67H2656 | 70141370 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial | 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 20 Shell Size, 20-23 Insert Arrangement, Gender, 2 Contacts Rohs Compliant Amphenol Industrial | connector comp,insert only,size 20,blueinsul,2 #8 solder cup socket contact | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Termination | Solder | Solder | |||
| Contact Size (AWG) | 8 AWG | 8 AWG |