Amphenol Industrial Circular Connector Assemblies 97-18-8S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-18-8S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-18-8S-ND
Circular Connector Assemblies 339-97-18-8S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-18-8S - PEI-Genesis
Philadelphia, PA, United States
U10-825810-08S

U10-825810-08S

Buy Now
Lug/Connector - 15971506 - Radwell International
Willingboro, NJ, United States
Lug/Connector
15971506
Lug/Connector 15971506
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 18 SHELL SIZE, 18-8 INSERT ARRANGEMENT, GENDER, 8 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 18 SHELL SIZE, 18-8 INSERT ARRANGEMENT, GENDER, 8 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Insert, Socket, 8Way, Solder; Product Range Amphenol Industrial - 96F4972 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 8Way, Solder; Product Range Amphenol Industrial
96F4972
Circular Insert, Socket, 8Way, Solder; Product Range Amphenol Industrial 96F4972
CIRCULAR INSERT, SOCKET, 8WAY, SOLDER; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:12 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 8WAY, SOLDER; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:12 RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 18 Shell Size, 18-8 Insert Arrangement, Gender, 8 Contacts Rohs Compliant Amphenol Industrial - 97J4428 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 18 Shell Size, 18-8 Insert Arrangement, Gender, 8 Contacts Rohs Compliant Amphenol Industrial
97J4428
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 18 Shell Size, 18-8 Insert Arrangement, Gender, 8 Contacts Rohs Compliant Amphenol Industrial 97J4428
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 18 SHELL SIZE, 18-8 INSERT ARRANGEMENT, GENDER, 8 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 18 SHELL SIZE, 18-8 INSERT ARRANGEMENT, GENDER, 8 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-18-8S-ND Amphenol 97-18-8S 15971506 96F4972 97J4428
Product Name Circular Connector Assemblies Lug/Connector Circular Insert, Socket, 8Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 18 Shell Size, 18-8 Insert Arrangement, Gender, 8 Contacts Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details