Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-16S-5P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol 97-16S-5P - PEI-Genesis
Philadelphia, PA, United States
U10-825808-05P

U10-825808-05P

Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 97-16S-5P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-16S-5P
Connectors Circular, Industrial - Metal, Insert Only 97-16S-5P
AI-97-Insert 16S-5P

AI-97-Insert 16S-5P

Buy Now
Circular Connector Assemblies - 339-97-16S-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-16S-5P-ND
Circular Connector Assemblies 339-97-16S-5P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Fort Worth, TX, USA
connector comp,insert only,size 16s,blue insul,3 #16 solder cup pin contact
70141351
connector comp,insert only,size 16s,blue insul,3 #16 solder cup pin contact 70141351
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site
Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial - 96F4945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial
96F4945
Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial 96F4945
CIRCULAR INSERT, PIN, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, PIN, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells; Contact Material:- RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16S Shell Size, 16S-5 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial - 97J4411 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16S Shell Size, 16S-5 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial
97J4411
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16S Shell Size, 16S-5 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial 97J4411
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 16S SHELL SIZE, 16S-5 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 16S SHELL SIZE, 16S-5 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
Connector Amphenol Industrial - 95AJ5648 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5648
Connector Amphenol Industrial 95AJ5648
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-16S-5P Amphenol 97-16S-5P 97-16S-5P 339-97-16S-5P-ND 70141351 96F4945 97J4411
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies connector comp,insert only,size 16s,blue insul,3 #16 solder cup pin contact Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16S Shell Size, 16S-5 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details