Amphenol Fiber Optic Products Sc-Fc Fiber Optic Adapter, Single/multimode; Convert From Fiber Optic Connector Amphenol Fiber Optics 954-944-5000

Description
SC-FC FIBER OPTIC ADAPTER, SINGLE/MULTIMODE; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:FC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SC-FC FIBER OPTIC ADAPTER, SINGLE/MULTIMODE; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:FC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sc-Fc Fiber Optic Adapter, Single/multimode; Convert From Fiber Optic Connector Amphenol Fiber Optics - 50F5333 - Newark, An Avnet Company
Chicago, IL, United States
Sc-Fc Fiber Optic Adapter, Single/multimode; Convert From Fiber Optic Connector Amphenol Fiber Optics
50F5333
Sc-Fc Fiber Optic Adapter, Single/multimode; Convert From Fiber Optic Connector Amphenol Fiber Optics 50F5333
SC-FC FIBER OPTIC ADAPTER, SINGLE/MULTIMODE; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:FC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

SC-FC FIBER OPTIC ADAPTER, SINGLE/MULTIMODE; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:FC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5333
Product Name Sc-Fc Fiber Optic Adapter, Single/multimode; Convert From Fiber Optic Connector Amphenol Fiber Optics
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details