Amphenol Fiber Optic Products St Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Amphenol Fiber Optics 953-122-5002

Description
ST FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Colour:Beige RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Colour:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Amphenol Fiber Optics - 93F6130 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Amphenol Fiber Optics
93F6130
St Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Amphenol Fiber Optics 93F6130
ST FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Colour:Beige RoHS Compliant: Yes

ST FIBER OPTIC ADAPTER, MULTIMODE; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Colour:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F6130
Product Name St Fiber Optic Adapter, Multimode; Convert From Fiber Optic Connector Amphenol Fiber Optics
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAN4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers