Amphenol Fiber Optic Products St Fiber Optic Connector, 128 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics 953-101-5310

Description
ST FIBER OPTIC CONNECTOR, 128 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Ceramic Body; Product Range:953 Series; Body Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 128 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Ceramic Body; Product Range:953 Series; Body Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 128 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics - 93F6128 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 128 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics
93F6128
St Fiber Optic Connector, 128 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics 93F6128
ST FIBER OPTIC CONNECTOR, 128 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Ceramic Body; Product Range:953 Series; Body Material:Ceramic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 128 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Ceramic Body; Product Range:953 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F6128
Product Name St Fiber Optic Connector, 128 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details