Amphenol Corporation BergStik ® 95278-101A28LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 28 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A28LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 28 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A28LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95278-101A28LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95278-101A28LF
BergStik ® 95278-101A28LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 28 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A28LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 28 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A28LF.

Supplier's Site Datasheet
Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions - 17M5555 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions
17M5555
Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions 17M5555
BERGSTIK / Tap/Rl RoHS Compliant: Yes

BERGSTIK / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Header, 28Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 27AJ4051 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 28Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
27AJ4051
Connector, Header, 28Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 27AJ4051
CONNECTOR, HEADER, 28POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BergStik 95278 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 28POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
95278-101A28LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 95278-101A28LF
CONN HEADER SMD 28POS 2.54MM

CONN HEADER SMD 28POS 2.54MM

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95278-101A28LF 17M5555 27AJ4051 95278-101A28LF
Product Name BergStik ® Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Header, 28Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; PC Card Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Surface Mount Surface Mount Straight Solder
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Chameleon - 026-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
PCB Headers - 1224779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details