Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 95278-101A26LF

Description
Win Source Part Number: 999897-95278-101A26L F Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 26 Features: Pick and Place Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 300 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.232" (5.90mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 95278-101A26LF-ND,60 9-6423-1,609-6423-2, 609-6423-6,609-6423, 609-6423-ND Base Product Number: 95278
Request a Quote Datasheet
Description
Win Source Part Number: 999897-95278-101A26L F Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 26 Features: Pick and Place Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 300 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.232" (5.90mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 95278-101A26LF-ND,60 9-6423-1,609-6423-2, 609-6423-6,609-6423, 609-6423-ND Base Product Number: 95278
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 999897-95278-101A26LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
999897-95278-101A26LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 999897-95278-101A26LF
Win Source Part Number: 999897-95278-101A26L F Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 26 Features: Pick and Place Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 300 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.232" (5.90mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 95278-101A26LF-ND,60 9-6423-1,609-6423-2, 609-6423-6,609-6423, 609-6423-ND Base Product Number: 95278

Win Source Part Number: 999897-95278-101A26LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: BERGSTIK®
Number of Positions: 26
Features: Pick and Place
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 300
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
Contact Length - Mating: 0.232" (5.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 95278-101A26LF-ND,609-6423-1,609-6423-2,609-6423-6,609-6423,609-6423-ND
Base Product Number: 95278

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 999897-95278-101A26LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 103239-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers