Amphenol Fiber Optic Products Fiber Optics, Attenuators; Attenuation Amphenol Fiber Optics 944-130-5110

Description
FIBER OPTICS, ATTENUATORS; Attenuation:10dB; Fibre Optic Connector Type:FC; Fibre Optic Polish Type:Ultra; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBER OPTICS, ATTENUATORS; Attenuation:10dB; Fibre Optic Connector Type:FC; Fibre Optic Polish Type:Ultra; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics, Attenuators; Attenuation Amphenol Fiber Optics - 18C3210 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optics, Attenuators; Attenuation Amphenol Fiber Optics
18C3210
Fiber Optics, Attenuators; Attenuation Amphenol Fiber Optics 18C3210
FIBER OPTICS, ATTENUATORS; Attenuation:10dB; Fibre Optic Connector Type:FC; Fibre Optic Polish Type:Ultra; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes

FIBER OPTICS, ATTENUATORS; Attenuation:10dB; Fibre Optic Connector Type:FC; Fibre Optic Polish Type:Ultra; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fiber Optic Attenuators
Product Number 18C3210
Product Name Fiber Optics, Attenuators; Attenuation Amphenol Fiber Optics
Connector Type FC
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 1200 - 1600 nm - VA-CB-4-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 1200 to 1600 nm (12000 to 16000 Å)
View Details
LC Attenuator 20db - FC 4ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 20 dB
View Details
Fiber Attenuator - SC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
In-Line Optical Attenuators, Flat Wavelength, FC APC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details