Amphenol Fiber Optic Products Fiber Optic Cable Assembly; Fibre Optic Connector A Amphenol Fiber Optics 943-32255-10030

Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Boot Type:Standard RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Boot Type:Standard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable Assembly; Fibre Optic Connector A Amphenol Fiber Optics - 17M5546 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable Assembly; Fibre Optic Connector A Amphenol Fiber Optics
17M5546
Fiber Optic Cable Assembly; Fibre Optic Connector A Amphenol Fiber Optics 17M5546
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Boot Type:Standard RoHS Compliant: Yes

FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Boot Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17M5546
Product Name Fiber Optic Cable Assembly; Fibre Optic Connector A Amphenol Fiber Optics
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details