The Fiber Optic Cable Assembly with part number 17M5535 features ST connectors on both ends and is designed for multimode fiber applications. It accommodates two fibers with a fiber diameter of 62.5 µm / 125 µm. The assembly has a lead length of 2 meters and is compliant with RoHS standards. This product is suitable for various applications requiring reliable fiber optic connections, ensuring consistent performance due to high-quality manufacturing processes and extensive testing for insertion loss and visual defects.
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Boot Type:Standard RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17M5535 |
| Product Name | Fiber Optic Cable Assembly; Fibre Optic Connector A Amphenol Fiber Optics |
| Product Type | Fibre Channel |