Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 93939-116HLF

Description
CONN HEADER R/A 16POS 2.54MM
Description
CONN HEADER R/A 16POS 2.54MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
93939-116HLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 93939-116HLF
CONN HEADER R/A 16POS 2.54MM

CONN HEADER R/A 16POS 2.54MM

Supplier's Site
Bergstik Ii Dr R/a / Amphenol Communications Solutions - 80AJ8634 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik Ii Dr R/a / Amphenol Communications Solutions
80AJ8634
Bergstik Ii Dr R/a / Amphenol Communications Solutions 80AJ8634
BERGSTIK II DR R/A /

BERGSTIK II DR R/A /

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 93939-116HLF 80AJ8634
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Bergstik Ii Dr R/a / Amphenol Communications Solutions
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2410 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers