Amphenol Corporation RF Antennas 9211D

Description
1.621GHz GNSS, GPS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Male Magnetic
Request a Quote Datasheet
Description
1.621GHz GNSS, GPS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-9211D-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-9211D-ND
RF Antennas 3299-9211D-ND
1.621GHz GNSS, GPS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Male Magnetic

1.621GHz GNSS, GPS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-9211D-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1621.0 MHz
Gain 4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers