Amphenol Communications Solutions Wire-Board Connector, Receptacle, 8 Position, 2Mm; Product Range Amphenol Communications Solutions 90312-008LF

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 8 Position, 2Mm; Product Range Amphenol Communications Solutions - 01M4860 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 8 Position, 2Mm; Product Range Amphenol Communications Solutions
01M4860
Wire-Board Connector, Receptacle, 8 Position, 2Mm; Product Range Amphenol Communications Solutions 01M4860
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M4860
Product Name Wire-Board Connector, Receptacle, 8 Position, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details