Amphenol Corporation Minitek ® 2.00mm WTB 90312-006LF

Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Single Row, Pol. w/Latch, 6 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90312-006LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Single Row, Pol. w/Latch, 6 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90312-006LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 90312-006LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
90312-006LF
Minitek ® 2.00mm WTB 90312-006LF
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Single Row, Pol. w/Latch, 6 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90312-006LF.

Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Single Row, Pol. w/Latch, 6 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90312-006LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-6094-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-6094-ND
Rectangular Connector Housings 609-6094-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Minitek 2Mm Ctw Housing Rohs Compliant Amphenol Communications Solutions - 95AJ5619 - Newark, An Avnet Company
Chicago, IL, United States
Minitek 2Mm Ctw Housing Rohs Compliant Amphenol Communications Solutions
95AJ5619
Minitek 2Mm Ctw Housing Rohs Compliant Amphenol Communications Solutions 95AJ5619
MINITEK 2MM CTW HOUSING ROHS COMPLIANT: YES

MINITEK 2MM CTW HOUSING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90312-006LF 609-6094-ND 95AJ5619
Product Name Minitek ® 2.00mm WTB Rectangular Connector Housings Minitek 2Mm Ctw Housing Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Terminal Blocks - 39.1414 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers